EN
  • EN
  • DE

D9HNZ

Part No D9HNZ
Manufacturer Micron Technology Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055097-D9HNZ
Categories OEM Parts(C-E)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D9HNZ CAD Model

Description

The D9HNZ is a mobile LPDDR4 SDRAM (Low Power Double Data Rate 4) chip manufactured by Micron Technology. It's engineered for high performance with minimal power consumption, making it suitable for modern mobile devices.

Applications

  • Smartphones: Functions as the primary system memory to run the operating system and mobile applications.
  • Tablets: Offers high-speed, low-power memory for enhanced multitasking capabilities.
  • Mobile Computing Devices: Suitable for use in ultra-portable laptops and 2-in-1 devices where power efficiency is key.
  • Advanced Driver-Assistance Systems (ADAS): Supports the intensive data processing needed in automotive safety systems.
  • Virtual Reality (VR) and Augmented Reality (AR) Headsets: Facilitates the demanding graphical requirements of immersive experiences.

Features

  • LPDDR4 Standard: Compliant with LPDDR4 standards, ensuring high-speed data transfers and efficient power usage.
  • High Bandwidth: Provides rapid data access, which significantly improves overall system responsiveness.
  • Low-Voltage Operation: Operates at a low voltage, conserving battery power and extending device runtime.
  • Compact Design: Features a small footprint suitable for compact and densely packed mobile devices.
  • Multi-Channel Architecture: Maximizes data throughput through a multi-channel design.

Benefits

  • Optimized Performance: Delivers faster application loading times, smoother multitasking, and improved gaming performance.
  • Prolonged Battery Life: Its low power consumption helps to extend the operational life of portable devices.
  • Improved User Experience: Offers a seamless and responsive user interaction.
  • Increased Efficiency: Optimizes memory use, contributing to better system-level performance.
  • Reduced Heat Generation: Low power operation means less heat is generated, improving thermal management.

Additional Details

The D9HNZ memory component typically uses a multi-channel setup to boost data transfer rates. Its energy-efficient design and power management capabilities are vital for battery-operated equipment where maximizing battery life is crucial. This LPDDR4 SDRAM memory meets the increasing performance demands of modern mobile apps, including high-definition video playback, resource-intensive games, and AR applications. The precise storage capacity and data transfer speed of the D9HNZ will depend on its specific configuration. It incorporates various power-saving modes to further minimize power usage during idle periods. Designed for surface mount technology (SMT) for automated assembly.

You May Also Be Interested in

Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess