EN
  • EN
  • DE

EDFB232A1MA-JD-F-R

Part No EDFB232A1MA-JD-F-R
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR3-1866 1GX32 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942909-EDFB232A1MA-JD-F-R
Series *
Ultra Librarian 3D Model Ultra Librarian EDFB232A1MA-JD-F-R CAD Model

Description

The EDFB232A1MA-JD-F-R is a high-quality memory product that is part of the Win Source series.

  • Series: Win Source series
  • Application: Electronic devices that require memory modules
  • Memory Size: 256MB
  • Memory Composition: 32M x 8 volatile memory
  • Compatibility: Compatible with a wide range of devices
  • Installation: Easy to install

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $290.0000 $290.0000
2+ $260.0000 $520.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess