EN
  • EN
  • DE

MT29F4G16ABAEAH4-IT:E

Part No MT29F4G16ABAEAH4-IT:E
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 4Gb NAND Flash SLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1453225-MT29F4G16ABAEAH4-IT:E
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 4Gbit
Memory Organization 256M x 16
Memory Interface Parallel
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 63-VFBGA
Supplier Device Package 63-VFBGA (9x11)
Ultra Librarian 3D Model Ultra Librarian MT29F4G16ABAEAH4-IT:E CAD Model

Description

The MT29F4G16ABAEAH4-IT:E by Micron is a NAND Flash Memory component designed for high-capacity data storage solutions. With a storage capacity of 4Gb and utilizing Single-Level Cell (SLC) technology, it offers a blend of density, reliability, and speed. SLC technology allows one bit of data to be stored per cell, ensuring high read and write speeds along with a greater endurance when compared to multi-level cell (MLC) or triple-level cell (TLC) technologies. This flash memory is suited for a variety of applications, including embedded systems, automotive electronics, and high-reliability industrial devices. The 'IT' designation in its name highlights its suitability for industrial temperature ranges, ensuring operation in challenging environmental conditions. Manufactured by Micron, a leader in memory and storage solutions, the MT29F4G16ABAEAH4-IT:E is designed to meet the rigorous requirements of modern electronic applications, providing a reliable storage solution that combines performance with durability.

You May Also Be Interested in

CISCO
CISCO UCS-MSD-32G - 32GB Micro SD Card for UCS M5 servers
Need more? Email Us
CISCO
Cisco 64GB DDR4-2666-MHz LRDIMM/PC4-21300/quad
Need more? Email Us
CISCO
Cisco 16GB DDR3-1600-MHz RDIMM/PC3-12800/dual rank
Need more? Email Us
CISCO
CISCO 15-10022-01 - Cisco 15-10022-01 512MB 1RX8 PC2-4200N
Need more? Email Us
CISCO
CISCO MEM-CF-256MB-RGD - Compact Flash for Cisco CGR2010
Need more? Email Us
CISCO
CISCO MEM8XX-256U768D - DRAM Upgrade 256 MB to 768 MB
Need more? Email Us
CISCO
SAMSUNG 4GB (1X4GB) 2RX4 PC3-10600R DDR3-1333MHZ
Need more? Email Us
CISCO
CISCO M-ASR1001X-8GB - ASR1001-X 8GB DRAM
Need more? Email Us
CISCO
Cisco MEMUSB-1024FT. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Capless, Product colour: Green
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess