EN
  • EN
  • DE

MT40A2G4WE-075E:D

Part No MT40A2G4WE-075E:D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 8GBIT PARALLEL 78FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.33 GHz 78-FBGA (8x12)
Manufacturer Micron Technology Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting Surface Mount
Package 78-TFBGA
Case / Package 78-FBGA (8x12)
Family Name MT40A2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1140
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928288-MT40A2G4WE-075E:D
Ultra Librarian 3D Model Ultra Librarian MT40A2G4WE-075E:D CAD Model

Description

The Micron Technology Inc. MT40A2G4WE-075E:A is a DDR4 Memory IC that is now obsolete.

  • Type: DDR4 Memory IC
  • Capacity: 8Gb (2G x 4)
  • Interface: Parallel
  • Frequency: 1.33 GHz
  • Package: 78-TFBGA
  • Mounting Type: Surface Mounted
  • Operating Temperature: 0°C to 95°C (TC)
  • Family: MT40A2
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Popularity: High
  • Quantity: 1140
  • REACH: Unaffected
  • HTSUS: 8542.32.0036
  • Status: Obsolete

You May Also Be Interested in

Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Samsung
64GB eMMC5.1
Lowest to $62.9556
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 32Gbit 1.866GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $82.1053
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess