EN
  • EN
  • DE

MT46V128M8P-6T

Part No MT46V128M8P-6T
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 128Mx8-6 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943491-MT46V128M8P-6T
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V128M8P-6T CAD Model

Description

The MT46V128M8P-6T is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It's designed for applications demanding high-speed data transfer and efficient memory performance. This particular chip has a density of 128Mb, organized as 16 Meg x 8, making it suitable for a wide range of uses.

Applications

  • High-Performance Computing: Used in servers and workstations for rapid data processing.
  • Graphics Cards: Employed in mid-range graphics cards for texture and frame buffer storage.
  • Networking Equipment: Used in routers, switches, and network interfaces for buffering and fast packet processing.
  • Embedded Systems: Integrated into industrial control systems, automotive electronics, and other embedded devices requiring high-speed memory.
  • Consumer Electronics: Found in gaming consoles, set-top boxes, and high-end digital TVs for enhanced performance.

Features

  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal, doubling the bandwidth compared to single data rate SDRAM.
  • 128Mb Density: Provides a storage capacity of 128 megabits for moderate memory demands.
  • Operating Frequency: Operates at a specific frequency, allowing for fast data access.
  • 16 Meg x 8 Organization: Organizes memory for efficient data retrieval and storage.
  • JEDEC Standard Compliance: Adheres to industry standards, ensuring compatibility with other JEDEC-compliant devices.

Benefits

  • Increased Bandwidth: DDR technology significantly improves data transfer rates, enhancing system performance.
  • Efficient Memory Usage: Reduces latency and improves system responsiveness with fast data access.
  • Reliable Performance: Manufactured by Micron Technology, ensuring stable and consistent operation.
  • Lower Power Consumption: Designed for efficient power management, reducing overall energy consumption.
  • Cost-Effective Solution: Provides a good balance between performance and cost for a variety of applications.

Additional Details

The MT46V128M8P-6T typically operates at a voltage of 2.5V. It supports features like auto precharge and burst read/write operations. This DDR SDRAM is a solid choice for applications that benefit from increased memory bandwidth and efficient memory management. It is commonly available in a TSOP package.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.4480 $102.4480
2+ $99.2464 $198.4928
3+ $96.0449 $288.1347
4+ $92.8434 $371.3736
5+ $83.2389 $416.1945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess