EN
  • EN
  • DE

MT48LC8M32B2B5-7

Part No MT48LC8M32B2B5-7
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 256MBIT 143MHZ 90VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 256Mb (8M x 32)
Max Frequency 143MHz
Access Time 6ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 90-VFBGA (8x13)
Win Source Part Number 136974-MT48LC8M32B2B5-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MT48LC8M32B2
Introduction Date August 22, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MT48LC8M32B2B5-7 CAD Model

Description

This electronic component is an obsolete (EOL) DRAM memory module with the Win Source Part Number 136974-MT48LC8M32B2B5-7.

  • Manufacturer: Micron Technology Inc.
  • Usage: Commonly used part
  • Category: Integrated Circuits
  • Mounting: SMD (SMT)
  • Memory Size: 256Mb (8M x 32)
  • Memory Type: Volatile
  • Access Time: 6ns
  • Maximum Frequency: 143MHz
  • Supply Voltage - Operating Range: 3 V to 3.6 V
  • Temperature Range - Operating Range: 0°C to 70°C (TA)
  • Alternative Parts (cross-reference): HY5V52FP-H, HY5V52F-H, and IS42S32800B-7BI
  • Introduction Date: August 22, 2003
  • Estimated EOL Date: Obsolete
  • ECCN: EAR99
  • Halogen Free: Compliant
  • Popularity: High
  • Supply and Demand Status: Limited

You May Also Be Interested in

SanDisk
128GB eMMC iNAND CL
Need more? Email Us
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $28.5113
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
CXMT
BGA-200 Memory (ICs) RoHS
Lowest to $24.6316
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess