EN
  • EN
  • DE

MT58LC64K18B4LG10

Part No MT58LC64K18B4LG10
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description SRAM Chip Sync Single 3.3V 1M-Bit 64K x 16 10ns 100-Pin TQFP SRAM Chip Sync Single 3.3V 1M-Bit 64K x 16 10ns 100-Pin...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000482-MT58LC64K18B4LG10
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT58LC64K18B4LG10 CAD Model

Description

The Micron MT58LC64K18B4LG10 is a high-speed synchronous SRAM (SSRAM) memory chip. It's designed for applications requiring fast data access and high bandwidth, often found in networking equipment, high-performance computing, and telecommunications infrastructure.

Applications:

  • Networking equipment: Routers, switches, and network interface cards (NICs).
  • Telecommunications: Base stations, wireless communication systems, and data transmission equipment.
  • High-performance computing: Servers, workstations, and data centers.
  • Data acquisition systems: High-speed data logging and analysis equipment.
  • Image processing: Medical imaging, machine vision, and video processing systems.

Features:

  • High-speed synchronous operation: Allows for fast data access and high bandwidth.
  • 64K x 18 bit organization: Provides a memory capacity of 1152 KB.
  • Burst counter: Supports burst read and write operations for increased data throughput.
  • Internal pipelining: Enables simultaneous read and write operations.
  • LVTTL compatible inputs and outputs: Ensures compatibility with standard logic levels.

Benefits:

  • Improved system performance: High-speed operation reduces memory access latency and increases data throughput.
  • Increased bandwidth: Burst mode and internal pipelining maximize data transfer rates.
  • Reduced system cost: Integration of memory and control logic minimizes the need for external components.
  • Simplified system design: LVTTL compatibility simplifies interfacing with other components.
  • Enhanced reliability: Robust design and manufacturing process ensure reliable operation in demanding environments.

Additional Details:

The MT58LC64K18B4LG10 operates at a specific clock frequency (e.g., 100 MHz, as indicated by the -10 in the part number, which typically translates to a 10ns access time). The operating voltage is typically 3.3V. Packaging is usually a TQFP (Thin Quad Flat Pack) for space efficiency. Key parameters include access time, cycle time, and power consumption during active and standby modes. The device incorporates features like address advancement and output enable control for flexible memory management. Datasheets from Micron provide detailed timing diagrams and electrical characteristics for proper system integration and optimal performance. The component is typically used in conjunction with memory controllers or FPGAs to manage memory access and data flow.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess