EN
  • EN
  • DE

MTFC32GAKAEEF-AIT

Part No MTFC32GAKAEEF-AIT
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832157-MTFC32GAKAEEF-AIT
Ultra Librarian 3D Model Ultra Librarian MTFC32GAKAEEF-AIT CAD Model

Description

The MTFC32GAKAEEF-AIT is an e.MMC (Embedded MultiMediaCard) device manufactured by Micron Technology Inc. It is a managed NAND flash memory solution, integrating NAND flash memory with a sophisticated controller in a single package. This component simplifies the integration of NAND flash into embedded systems, offering features such as bad block management, wear leveling, and error correction.

Applications

  • Smartphones: Used as the primary storage for operating systems, applications, and user data.
  • Tablets: Provides storage for operating systems, apps, and multimedia content.
  • Embedded Systems: Suitable for various embedded applications, including industrial control systems, point-of-sale terminals, and medical devices.
  • Automotive Infotainment: Used for storing maps, multimedia files, and system software in vehicles.
  • Gaming Consoles: Can serve as the storage medium for game data, operating system, and downloadable content.

Features

  • 32GB Capacity: Offers substantial storage for applications, operating systems, and data.
  • e.MMC 5.1 Interface: Compliant with the e.MMC 5.1 standard, enabling high-speed data transfer rates.
  • Managed NAND: Handles complex NAND flash management functions, simplifying system design.
  • Built-in Controller: Integrates a controller to manage flash memory operations, including wear leveling and error correction.
  • High-Speed Data Transfer: Supports high-speed data access, improving system performance.
  • BGA Package: Available in a BGA (Ball Grid Array) package for compact and reliable surface mounting.

Benefits

  • Simplified Integration: Reduces the complexity of integrating NAND flash memory into embedded systems.
  • Improved Performance: High-speed data transfer capabilities enhance overall system performance.
  • Enhanced Reliability: Built-in error correction and wear leveling ensure data integrity and extend the lifespan of the device.
  • Reduced Development Time: The managed NAND solution allows developers to focus on application-specific features rather than low-level flash management.
  • Compact Footprint: The BGA package saves board space, enabling smaller and more compact designs.

Additional Details

The MTFC32GAKAEEF-AIT operates over a specified temperature range, making it suitable for a variety of environments. Its e.MMC interface supports various commands and protocols for efficient data management. The device also includes security features to protect stored data. Its low power consumption is beneficial for battery-powered devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.6577 $104.6577
2+ $101.2816 $202.5632
3+ $97.9056 $293.7168
4+ $87.7774 $351.1096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess