EN
  • EN
  • DE

XAA256M8V79DG8GQF-SSHL

Part No XAA256M8V79DG8GQF-SSHL
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941445-XAA256M8V79DG8GQF-SSHL
Series *
Ultra Librarian 3D Model Ultra Librarian XAA256M8V79DG8GQF-SSHL CAD Model

Description

The Micron XAA256M8V79DG8GQF-SSHL is a DDR3 SDRAM component designed for a variety of applications requiring reliable and high-performance memory. This chip offers a balance between speed, capacity, and power efficiency, making it suitable for embedded systems, industrial applications, and consumer electronics.

Applications

  • Industrial Automation: Used in control systems, data acquisition units, and HMI (Human Machine Interface) devices where reliable memory performance is critical.
  • Embedded Systems: Integrated into single-board computers (SBCs), system-on-modules (SOMs), and other embedded platforms for real-time data processing.
  • Networking Equipment: Found in routers, switches, and network appliances to handle high-speed data buffering and processing.
  • Medical Devices: Employed in diagnostic equipment, patient monitoring systems, and medical imaging devices where data accuracy and reliability are paramount.
  • Aerospace: Can be utilized in aerospace applications such as flight control systems and satellite communication systems.

Features

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for higher bandwidth and improved power efficiency compared to previous generations.
  • Capacity: Offers a capacity of 256Mb x 8, providing sufficient memory for various embedded applications.
  • Data Transfer Rate: Supports data transfer rates up to 1600 Mbps (PC3-12800), enabling fast and efficient data access.
  • Low Voltage Operation: Operates at a low voltage (typically 1.5V), reducing power consumption and heat dissipation.
  • FBGA Package: Housed in a Fine-Pitch Ball Grid Array (FBGA) package, allowing for high-density mounting and improved thermal performance.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Enhanced Performance: Provides fast data access and high bandwidth, improving overall system performance.
  • Reduced Power Consumption: Low-voltage operation contributes to energy efficiency and extends battery life in portable devices.
  • Increased Reliability: Designed for robust and stable operation, ensuring data integrity and system uptime.
  • Compact Footprint: FBGA packaging allows for a compact design, suitable for space-constrained applications.
  • Cost-Effective: Offers a cost-effective solution for applications requiring high-performance memory.

Additional Details

The XAA256M8V79DG8GQF-SSHL is designed to meet the stringent requirements of various industrial and embedded applications. It is built with advanced error correction techniques to ensure data integrity and is tested for reliability under extreme operating conditions. The FBGA package provides excellent thermal performance, allowing for efficient heat dissipation. Proper implementation and adherence to the manufacturer's specifications are essential for optimal performance. Refer to the Micron datasheet for detailed timing parameters, voltage requirements, and other technical specifications. This module is a reliable choice for applications demanding high performance and robust operation.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess