EN
  • EN
  • DE

HAL1821UA-A

Part No HAL1821UA-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG TO92 / Hall Effect Sensor Single Axis TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr TDK-Micronas GmbH
Series HAL®1821
Package Tape & Box (TB)
Product Status Last Time Buy
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±1.4mT
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Resolution 10 b
Bandwidth 2.5kHz
Temperature Range - Operating -40°C ~ 170°C (TJ)
Features Temperature Compensated
Supplier Device Package TO-92
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Base Product Number HAL1821
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 969909-HAL1821UA-A
Ultra Librarian 3D Model Ultra Librarian HAL1821UA-A CAD Model

Description

The TDK-Micronas GmbH HAL1821UA-A is a linear magnetic sensor that belongs to the Hall Effect category.

  • Axis: Single
  • Sensing Range: ±1.4mT
  • Temperature Compensation: Yes
  • Output Type: Analog Voltage
  • Resolution: 10 b
  • Package/Case: TO-226-3, TO-92-3 (TO-226AA)
  • Temperature Range: -40°C to 170°C (TJ)

You May Also Be Interested in

Micronas GmbH
TO92-UT
Need more? Email Us
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.3312
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485
Infineon Technologies
SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
Need more? Email Us
Honeywell
SENSOR LINEAR ANALOG RADIAL / Hall Effect Sensor 10mA 5V/9V 3-Pin Bag
Lowest to $1.0095
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539
Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.8797
Infineon Technologies
MAG SWITCH SPEC PURP SSO-4-1 / Digital Switch Special Purpose Open Collector Hall Effect PG-SSO-4-1
Lowest to $1.6916

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess