EN
  • EN
  • DE

VPX3214C A1

Part No VPX3214C A1
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 399169-VPX3214C A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VPX3214C A1 CAD Model

Description

The VPX3214C A1, manufactured by Micronas GmbH, is a single-chip signal processor specifically designed for car radio applications. It integrates various functions required in a modern car radio receiver, leading to a compact and cost-effective design. This integrated circuit handles AM/FM demodulation, stereo decoding, noise blanking, and audio processing, offering a comprehensive solution for car audio systems.

Applications

  • Car Radio Receivers: The primary application of the VPX3214C A1 is in car radio head units, providing the necessary signal processing for AM/FM reception and audio output.
  • Automotive Entertainment Systems: It can be integrated into more complex automotive entertainment systems, alongside CD players, navigation systems, and other multimedia sources.
  • Aftermarket Car Audio Products: The chip is suitable for use in aftermarket car radios and audio systems, providing high-quality audio processing capabilities.

Features

  • AM/FM Demodulation: The VPX3214C A1 integrates the complete AM/FM demodulation circuitry, enabling the reception of radio signals in various frequency bands.
  • Stereo Decoder: A built-in stereo decoder ensures high-quality stereo audio output from FM broadcasts.
  • Noise Blanker: The integrated noise blanker minimizes interference from unwanted signals and noise, improving the listening experience.
  • Audio Processing: The chip includes audio processing functions such as volume control, tone control (bass, treble), and muting.
  • I²C Bus Interface: An I²C bus interface allows for easy communication with a microcontroller for control and configuration.
  • Low Power Consumption: Designed for automotive applications, the VPX3214C A1 features low power consumption to minimize battery drain.
  • Single-Chip Solution: The integration of multiple functions into a single chip reduces the number of external components required, simplifying the design and lowering the cost.

Benefits

  • Improved Audio Quality: The integrated stereo decoder and noise blanker contribute to a clearer and more enjoyable listening experience.
  • Simplified Design: The single-chip solution reduces the complexity of car radio receiver design, saving time and resources.
  • Reduced Cost: Integration of multiple functions lowers the overall cost of the audio system.
  • Compact Size: The small size of the chip allows for more compact car radio designs.
  • Easy Integration: The I²C bus interface simplifies communication with other components in the system.
  • Reliable Performance: Designed for the harsh automotive environment, the VPX3214C A1 offers reliable performance over a wide range of operating conditions.

Additional Details

The VPX3214C A1 typically operates from a single 5V power supply. It is housed in a QFP (Quad Flat Package) for easy surface mounting on PCBs. The chip's internal registers are accessible via the I²C bus, allowing for fine-tuning of various parameters such as volume, tone, and noise blanker settings. Further technical details, including pinout diagrams, electrical characteristics, and application notes, can be found in the device datasheet provided by Micronas GmbH.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess