EN
  • EN
  • DE

VPX3228F-QI-C4

Part No VPX3228F-QI-C4
Manufacturer Micronas GmbH
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2009+
Reference case QFP
Manufacturer Micronas GmbH
Win Source Part Number 712858-VPX3228F-QI-C4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VPX3228F-QI-C4 CAD Model

Description

The VPX3228F-QI-C4 is a high-performance video processor from Micronas GmbH, designed for advanced display applications. This processor integrates a wide range of functionalities that support high-quality image and video processing, making it suitable for various display systems. It is designed to handle complex video signals and deliver superior image quality in demanding environments.

Applications

  • Automotive display systems: Ideal for use in car navigation systems, instrument clusters, and rear-seat entertainment systems, providing clear and vibrant visuals.
  • Industrial displays: Used in industrial control panels, monitoring systems, and other applications requiring robust and reliable display performance.
  • Medical imaging: Integrated into medical display systems for accurate and detailed visualization of medical images.
  • Public information displays: Employed in digital signage, advertising displays, and other public information systems.
  • Home entertainment systems: Used in high-end TVs, projectors, and other home entertainment devices to enhance video quality.

Features

  • High-resolution support: Supports high-resolution video inputs and outputs, ensuring sharp and detailed images.
  • Advanced video processing: Includes features such as noise reduction, contrast enhancement, and color correction to improve video quality.
  • Scalable architecture: Designed with a scalable architecture that allows for flexible configuration and integration into various display systems.
  • Multiple video input formats: Supports a wide range of video input formats, including analog and digital interfaces.
  • Integrated memory controller: Features an integrated memory controller for efficient memory access and management.

Benefits

  • Improved image quality: Delivers superior image quality with enhanced clarity, contrast, and color accuracy.
  • Enhanced system performance: Optimizes video processing tasks, resulting in improved overall system performance.
  • Reduced system cost: Integrates multiple functionalities into a single chip, reducing the need for external components and lowering overall system cost.
  • Flexible integration: Designed for easy integration into a wide range of display systems, offering flexibility and scalability.
  • Reliable operation: Ensures reliable operation in demanding environments, providing stable and consistent performance.

The VPX3228F-QI-C4 features a robust design and advanced video processing capabilities that make it a reliable solution for high-performance display applications. Its integrated features and scalable architecture allow for efficient integration and optimized performance in a variety of systems. With its ability to support high-resolution video and multiple input formats, this video processor is well-suited for demanding applications requiring superior image quality and reliable operation.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess