EN
  • EN
  • DE

ME6211A33PG-N

Part No ME6211A33PG-N
Manufacturer Microne
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microne
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830717-ME6211A33PG-N
Ultra Librarian 3D Model Ultra Librarian ME6211A33PG-N CAD Model

Description

The ME6211A33PG-N is a low dropout (LDO) linear regulator IC manufactured by Microne. It is designed to provide a stable 3.3V output voltage with high accuracy and low noise. This regulator is characterized by its low quiescent current, excellent transient response, and built-in protection features, making it suitable for a wide range of applications, particularly those that are battery-powered or sensitive to noise.

Applications:

  • Mobile Phones: Powers sensitive analog and digital components requiring a stable 3.3V supply.
  • Portable Media Players: Regulates voltage for audio and video processing circuits to minimize noise and ensure optimal performance.
  • Wireless Communication Devices: Used in Bluetooth modules, Wi-Fi chips, and other RF transceivers where a clean and stable power supply is crucial.
  • Microcontroller Power Supplies: Provides regulated power to microcontrollers in embedded systems, especially those used in analog signal processing.
  • Sensor Applications: Powers analog sensors and signal conditioning circuits where low noise is critical for accurate measurements.

Features:

  • Fixed Output Voltage: Provides a precise and stable 3.3V output.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Low Noise: Minimizes output voltage noise, making it suitable for sensitive analog circuits.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection: Safeguards the device and connected components from short-circuit conditions.
  • Thermal Shutdown Protection: Prevents overheating and damage to the IC by shutting down when the temperature exceeds a safe limit.
  • Small Package: Available in a compact package, suitable for space-constrained applications. The "PG" likely refers to the package type. The '-N' suffix might denote a specific revision or characteristic.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation contribute to longer battery life in portable devices.
  • Improved System Reliability: Protection features ensure stable and reliable operation, even under fault conditions.
  • Reduced Noise: Low noise output voltage ensures accurate and reliable performance of sensitive analog circuits.
  • Simplified Design: Fixed output voltage and minimal external components simplify the design process.
  • Space Savings: Small package allows for integration into compact devices.

The ME6211A33PG-N is a high-performance LDO regulator specifically designed for applications requiring a stable, low-noise 3.3V power supply. Its combination of low quiescent current, excellent noise performance, and comprehensive protection features makes it an excellent choice for a wide range of portable and noise-sensitive applications.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0524 $50.0420
2,330+ $0.0430 $100.1900
3,600+ $0.0417 $150.1200
4,965+ $0.0403 $200.0895
6,415+ $0.0390 $250.1850
8,600+ $0.0349 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess