EN
  • EN
  • DE

ME6212C33M5G

Part No ME6212C33M5G
Manufacturer Microne
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microne
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830724-ME6212C33M5G
Ultra Librarian 3D Model Ultra Librarian ME6212C33M5G CAD Model

Description

The ME6212C33M5G is a low dropout (LDO) linear regulator manufactured by Microne. It is designed to provide a stable 3.3V output voltage, making it suitable for a wide range of applications that require a regulated power supply, particularly in portable and battery-powered devices where efficiency and size are important considerations.

Applications:

  • Microcontroller Power Supply: Providing a regulated 3.3V supply for microcontrollers in embedded systems and various electronic devices.
  • Wireless Communication Modules: Powering Bluetooth, Wi-Fi, and other wireless communication modules.
  • Sensor Power Supply: Supplying a stable voltage to various sensors used in IoT devices, wearable technology, and other applications.
  • Portable Devices: Regulating power in smartphones, tablets, and other portable electronic devices.
  • Memory Devices: Providing a stable voltage supply for memory ICs, such as EEPROMs and Flash memory.

Features:

  • Fixed Output Voltage: 3.3V fixed output voltage.
  • Low Dropout Voltage: Ensures efficient regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package Size: Typically available in a small SOT-23-5 or similar package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life.
  • Stable Power Supply: Provides a clean and stable voltage supply for sensitive electronic components, improving system reliability.
  • Protection Against Damage: Overcurrent and thermal shutdown protection mechanisms prevent damage to the regulator and connected circuitry.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.

Additional Details:

The ME6212C33M5G typically operates with an input voltage ranging from 2.0V to 6.0V. It features excellent line and load regulation, ensuring a stable output voltage under varying input voltage and load conditions. Built-in short-circuit protection safeguards against accidental shorts. The 'M5G' suffix likely refers to a specific packaging or tape and reel option. For complete and accurate specifications, including operating temperature range, maximum input voltage, and detailed application notes, it's crucial to refer to the official Microne datasheet.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,425+ $0.0352 $50.1600
3,465+ $0.0289 $100.1385
5,360+ $0.0280 $150.0800
7,385+ $0.0271 $200.1335
9,545+ $0.0262 $250.0790
12,770+ $0.0235 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 1425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess