EN
  • EN
  • DE

1N5922

Part No 1N5922
Manufacturer Microsemi Corporation
Catalog Hard To Find
Description SILICON 1.5 WATT ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1122045-1N5922
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5922 CAD Model

Description

The 1N5922 is a Zener diode manufactured by Microsemi Corporation. Zener diodes are designed to provide a stable reference voltage and are commonly used in voltage regulation, surge protection, and clipping circuits. They are essential components in many electronic devices and systems.

Applications

  • Voltage Regulation: Used to maintain a stable output voltage in power supplies and other electronic circuits.
  • Surge Protection: Employed to protect sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Used to limit the voltage in a circuit to a specific level, preventing damage to other components.
  • Reference Voltage: Provides a stable reference voltage for various electronic circuits and measuring instruments.
  • Overvoltage Protection: Protects circuits from damage due to excessive voltage levels.

Features

  • Zener Voltage: Provides a specific Zener voltage (determined by the specific 1N5922 variant, research required for exact voltage) for voltage regulation and reference applications.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, enhancing efficiency and accuracy.
  • High Surge Current Capability: Provides robust protection against voltage surges and transients.
  • Glass Passivated Junction: Enhances reliability and stability under high-temperature conditions.
  • DO-41 Package: Standard axial-lead package for easy mounting and soldering.

Benefits

  • Stable Voltage Regulation: Maintains a consistent output voltage, ensuring reliable operation of electronic circuits.
  • Enhanced Protection: Protects sensitive components from voltage spikes and surges.
  • Improved Accuracy: Provides a precise reference voltage for accurate measurements and control.
  • Long-Term Reliability: Offers robust performance and extended service life.
  • Easy Installation: Facilitates quick and efficient assembly.

Additional Details

The 1N5922 Zener diode is designed to meet the demanding requirements of various electronic applications. The specific Zener voltage, power dissipation, and other detailed specifications would require further research based on the manufacturer's datasheet. The glass passivated junction enhances the diode's reliability and stability, making it suitable for use in harsh environments. Microsemi's commitment to quality ensures that this Zener diode meets industry standards and provides dependable voltage regulation and protection solutions. The DO-41 package allows for easy integration into various circuit designs.

This Zener diode is valued for its stability and protective capabilities, making it a common choice for engineers in designing electronic systems. Its ease of installation and reliable voltage regulation make it suitable for a wide range of applications, from power supplies to surge protection circuits. Microsemi's focus on quality ensures that the 1N5922 provides dependable performance, contributing to the overall reliability and functionality of the circuits in which it is used.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1989 $62.3978
5+ $25.5994 $127.9970
7+ $24.7990 $173.5930
10+ $23.9986 $239.9860
13+ $23.1993 $301.5909
17+ $20.7992 $353.5864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess