EN
  • EN
  • DE
  • IT

2N2222A

Part No 2N2222A
Manufacturer Microsemi Corporation
Catalog Transistors (BJT) - Single
Description NPN switching transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Collector Current (DC) (Max) 0.8 A
Collector-Base Voltage 75(V)
Collector-Emitter Voltage 50(V)
Emitter-Base Voltage 6(V)
Power Dissipation 0.5(W)
Mounting Through Hole
Operating Temp Range -65C to 200C
Package Type TO-18
Pin Count 3
Number of Elements 1
DC Current Gain (Min) 100
Operating Temperature Classification Military
Category Bipolar Power
Rad Hardened No
Transistor Polarity NPN
DC Current Gain 50
Collector Current (DC) 0.8(A)
Win Source Part Number 092654-2N2222A
Family Name 2N2222A
Introduction Date January 06, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 2N2222A CAD Model

Description

2N2222A Transistor

An enhanced version of the standard 2N2222, the 2N2222A offers improved specifications for a variety of electronic applications requiring high-speed switching and reliable performance.

Features and Benefits

  • Enhanced switching speed: Superior performance in rapid-switching scenarios.
  • Refined design: Improved electrical characteristics for better operation.
  • Versatile application potential: Widely applicable in numerous electronic setups.

Applications

  • Power management systems
  • Signal converters
  • Digital circuit integration

The 2N2222A is a versatile transistor choice, offering robust functionality and an expanded range of applications compared to its predecessors.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Lowest to $2.6162
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $5.5923
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $1.0800
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.5814
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.6351

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1,490+ $0.0336 $50.0640
3,625+ $0.0276 $100.0500
5,620+ $0.0267 $150.0540
7,725+ $0.0259 $200.0775
10,000+ $0.0250 $250.0000
13,395+ $0.0224 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 1490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess