EN
  • EN
  • DE

2N6768

Part No 2N6768
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description N-Channel Power MOSFETs, 15A, 350V/400V | MOSFET N-CH 400V TO-204AE TO-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 400V
Id - Continuous Drain Current 14A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 400mOhm at 14A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 110nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 4W, 150W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-3
Manufacturer Package TO-204AE
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124192-2N6768
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6768 CAD Model

Description

The Microsemi Corporation 2N6768 is a MOSFET electronic component that is used in various electronic applications.

  • Popularity: Medium
  • Supply and Demand: Limited
  • Manufacturer:Microsemi Corporation
  • Win Source Part Number: 1124192-2N6768
  • Packaging: Bulk
  • Mounting Style: Through hole
  • Technology: MOSFET
  • FET Feature: -
  • Transistor Polarity: N-Channel
  • Manufacturer Package: TO-204AE

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0632
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0357
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess