EN
  • EN
  • DE

APT100GN60B2G

Part No APT100GN60B2G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT | IGBT 600V 229A 625W TMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 229A
Current - Collector Pulsed (Icm) 300A
Vce(on) (Maximum) at Vge, Ic 1.85V at 15V, 100A
Maximum Power 625W
Switching Energy 4.7mJ (on), 2.675mJ (off)
Input Type Standard
Gate Charge 600nC
Td (on/off) at 25°C 31ns/310ns
Test Condition 400V, 100A, 1Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3 Variant
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1146584-APT100GN60B2G
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT100GN60B2G CAD Model

Description

The 1146584-APT100GN60B2G is an IGBT type electronic component that is manufactured by Microsemi Corporation.

  • Type: IGBT
  • Manufacturer Package: TO-247-3 Variant
  • Win Source Part Number: 1146584-APT100GN60B2G
  • Manufacturer Homepage: www.advpowertech.com
  • Maximum Power: 625W
  • Operating Temperature: -55°C ~ 175°C

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess