EN
  • EN
  • DE
  • IT

APT5024BLLG

Part No APT5024BLLG
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 22A TO-247 / Trans MOSFET N-CH 500V 22A 3-Pin(3+Tab) TO-247 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 7
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 43nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1900pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 265W (Tc)
Rds On (Maximum) @ Id, Vgs 240 mOhm @ 11A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247 [B]
Package TO-247-3
Win Source Part Number 768699-APT5024BLLG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APT5024BLL
Introduction Date May 13, 2002
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian APT5024BLLG CAD Model

Description

The APT5024BLLG is a MOSFET transistor manufactured by Microsemi Corporation.

  • Series: POWER MOS 7
  • Package: TO-247-3
  • Channel Type: N
  • Drain-Source Voltage: 500V
  • Continuous Drain Current: 22A @ 25°C
  • Maximum Gate-Source Voltage: ±30V
  • Maximum Gate Charge: 43nC @ 10V
  • Power Dissipation: 265W at Tc
  • Rds On: 240 mOhm @ 11A, 10V
  • Category: Discrete Semiconductor Products
  • Supply and Demand: Limited
  • Alternative Parts: IRFP460N, STW20NB50, IRFP460NPBF, FQA18N50V2-NL

You May Also Be Interested in

Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess