EN
  • EN
  • DE

APT68GA60LD40

Part No APT68GA60LD40
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description High Speed PT IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 8
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 121A
Current - Collector Pulsed (Icm) 202A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 40A
Power - Max 520W
Switching Energy 715μJ (on), 607μJ (off)
Input Type Standard
Gate Charge 198nC
Td (on/off) @ 25°C 21ns/133ns
Test Condition 400V, 40A, 4.7 Ohm, 15V
Reverse Recovery Time (trr) 22ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-264-3, TO-264AA
Manufacturer Package TO-264 [L]
Win Source Part Number 1146886-APT68GA60LD40
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APT68GA60LD40
Introduction Date October 15, 2008
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APT68GA60LD40 CAD Model

Description

The Microsemi Corporation APT68GA60LD40 is a semiconductor device that is used as an insulated gate bipolar transistor (IGBT).

  • Current - Collector (Ic) (Maximum): 121A
  • Voltage - Collector Emitter Breakdown (Maximum): 600V
  • Power: 520W
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Packaging: TO-264-3, TO-264AA

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess