EN
  • EN
  • DE
  • IT

JANTX1N3893

Part No JANTX1N3893
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 400V 12A 200ns 2-Pin DO-4 Tray / FAST RECOVERY RECTIFIERS Qualified per MIL-PRF-19500/304 | DIODE GEN PURP 400V 12A DO203AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) at If 1.5V at 38A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 200ns
Current - Reverse Leakage at Vr 10μA at 400V
Mounting Style Chassis, Stud Mount
Manufacturer Package DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -65°C ~ 175°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1191419-JANTX1N3893
Manufacturer Homepage www.microsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 1N3893
Introduction Date August 28, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian JANTX1N3893 CAD Model

Description

The Microsemi Corporation 1N3893 is a fast recovery standard diode with a maximum voltage of 400V and a current of 12A.

  • Type: Fast Recovery Standard Diode
  • Maximum Voltage: 400V
  • Current: 12A
  • Mounting: Chassis or Stud
  • Reverse Recovery Time: 200ns
  • Operating Temperature Range: -65°C to 175°C
  • Application: Discrete Semiconductor Products
  • Package: DO-203AA (DO-4) Stud
  • Manufacturer Pack Quantity: 1
  • Suitable for: Applications that require a fast recovery time

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3A 1kV 1.1V@3A SMB
Lowest to $0.0223
ShenZhen SlkorMicro Semicon Co. Ltd
1A 1kV 1.1V@1A SOD-123FL
Lowest to $0.0038
ShenZhen SlkorMicro Semicon Co. Ltd
1kV 1.3V@1A 500ns 1A SMA(DO-214AC)
Lowest to $0.4302
ShenZhen SlkorMicro Semicon Co. Ltd
75V 2 pairs in series 1.25V@150mA 4ns 150mA SOT-363
Lowest to $0.0321
ShenZhen SlkorMicro Semicon Co. Ltd
Lowest to $0.0069
Panjit
Rectifiers 200V,Super Fast Recovery Rectifiers,SMC,3A
Lowest to $0.1373
Taiwan Semiconductor
Rectifiers 35ns 1A 200V Super F ast Recovery Rect
Lowest to $0.0966
ShenZhen SlkorMicro Semicon Co. Ltd
1.25V@2A 35ns Independent Type 2A 400V SMA(DO-214AC)
Lowest to $0.0147
Vishay
DIODE STANDARD 200V 2A DO220AA
Lowest to $0.4090

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.2882 $88.2882
2+ $85.5293 $171.0586
3+ $82.7702 $248.3106
4+ $80.0112 $320.0448
5+ $71.7342 $358.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 948 pieces
In Stock: 474 pieces Factory Stock: 474 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess