EN
  • EN
  • DE
  • IT

JANTXV2N6796

Part No JANTXV2N6796
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 8A TO205AF / N-Channel 100 V 8A (Tc) 800mW (Ta), 25W (Tc) Through Hole TO-205AF (TO-39)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Microsemi Corporation
Packaging Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 195mOhm @ 8A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 28.51 nC @ 10 V
Vgs (Max) ±20V
Power Dissipation (Max) 800mW, 25W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package TO-205AF (TO-39)
Case / Package TO-205AF Metal Can
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number JANTXV2N6796-ND,JANTXV2N6796-MIL,150-JANTXV2N6796
Standard Package 1
Win Source Part Number 1325279-JANTXV2N6796
Ultra Librarian 3D Model Ultra Librarian JANTXV2N6796 CAD Model

Description

The Microsemi Corporation 1325279-JANTXV2N6796 is a high-quality MOSFET transistor that features a TO-205AF (TO-39) package. It is part of the discrete semiconductor products category and is known for its high popularity in the market.

    You May Also Be Interested in

    Freescale Semiconductor - NXP
    RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
    Lowest to $216.4180
    STMicroelectronics
    MOSFET N-CH 800V 6.5A TO-220FP
    Lowest to $2.3539
    STMicroelectronics
    MOSFET N-CH 1KV 3.5A TO220FP
    Need more? Email Us
    Infineon Technologies
    MOSFET N-CH 30V 11A 8-SOIC
    Lowest to $1.6320
    Alpha & Omega Semiconductor Inc.
    650V 11A a MOS TM Power Transistor
    Need more? Email Us
    STMicroelectronics
    MOSFET N-CH 600V 4.6A TO-220FP
    Need more? Email Us
    Sanken
    N-Channel MOS FET
    Need more? Email Us
    STMicroelectronics
    MOSFET N-CH 500V 7.5A TO-220FP
    Lowest to $2.4717
    STMicroelectronics
    MOSFET N-CH 500V 12A TO-220FP
    Lowest to $2.9060

    Top Sellers

    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.7023
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $15.1412
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    2+ $52.6915 $105.3830
    3+ $43.2341 $129.7023
    5+ $41.8830 $209.4150
    6+ $40.5320 $243.1920
    8+ $39.1808 $313.4464
    10+ $35.1277 $351.2770
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 320 pieces
    MOQ: 2 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess