EN
  • EN
  • DE

LX1689IPW

Part No LX1689IPW
Manufacturer Microsemi Corporation
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTLR CCFL BACKLIGHT 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Type CCFL Controller
Frequency 63kHz to 67kHz
Supply Voltage - Operating 3 V to 28 V
Operating Supply Current 10mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1064587-LX1689IPW
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LX1689IPW CAD Model

Description

The Microsemi Corporation LX1689IPW is an active integrated circuit CCFL controller.

  • Type: CCFL Controller
  • Frequency Range: 63kHz to 67kHz
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 3 V to 28 V
  • Operating Supply Current: 10mA
  • Package: 20-TSSOP
  • Mounting: SMD (SMT)
  • Supply and Demand: Balanced
  • Package Quantity: 2,500

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Lowest to $0.8192
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess