EN
  • EN
  • DE

NX2305CSTR

Part No NX2305CSTR
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components
Description IC PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Output Type PWM
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 8.2V ~ 14V
Switching Frequency 300kHz
Duty Cycle (Maximum) 94%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 261738-NX2305CSTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NX2305CSTR CAD Model

Description

The NX2305CSTR is a PWM step-down voltage regulator that is manufactured by Microsemi Corporation. It has two outputs and a synchronous rectifier.

  • Duty Cycle (maximum): 94%
  • Package: 16-SOIC
  • Switching Frequency: 300kHz

The supply and demand status is limited. This device has a switching frequency of 300kHz and is suitable for integrated circuit applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Omron
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess