EN
  • EN
  • DE

SL1925E

Part No SL1925E
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 325230-SL1925E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL1925E CAD Model

Description

The SL1925E is a transient voltage suppressor (TVS) diode manufactured by Microsemi Corporation. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This device provides a fast response time and low clamping voltage, ensuring effective protection for downstream circuitry.

Applications:

  • Telecommunication Equipment: Protection of subscriber line interface circuits (SLICs) in telephone systems.
  • Data Communication Lines: Surge protection for RS-232, RS-485, and Ethernet interfaces.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs) and other industrial automation equipment.
  • Power Supplies: Transient voltage protection for DC power input lines.
  • Medical Equipment: Ensuring the reliability and safety of sensitive medical devices.

Features:

  • Fast Response Time: Reacts quickly to transient voltage events.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Unidirectional Protection: Provides protection against positive voltage transients.
  • Small Package Size: Allows for compact designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, increasing the overall reliability of the system.
  • Reduced Downtime: Minimizes equipment downtime caused by transient voltage events.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Improved System Performance: Ensures stable and consistent performance of electronic equipment.
  • Compliance with Safety Standards: Helps meet regulatory requirements for safety and electromagnetic compatibility (EMC).

Additional Details:

The SL1925E features a peak pulse power dissipation of up to 600W (depending on the surge waveform) and a standoff voltage of 25V. It is typically available in a DO-214AA (SMB) package. This TVS diode offers excellent clamping characteristics, minimizing the voltage overshoot during transient events. It is designed for board-level protection of sensitive components and is suitable for a wide range of applications where transient voltage suppression is required. The operating temperature range is typically -55°C to +150°C, making it suitable for harsh environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess