The UPR05/TR7 is a Transient Voltage Suppressor (TVS) diode manufactured by Microsemi Corporation. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events.
Applications
- Data lines protection
- Microprocessor protection
- I/O interface protection
- Signal line protection
- Industrial control systems
- Consumer electronics
Features
- Unidirectional protection
- Low clamping voltage
- Fast response time
- High surge capability
- Surface mount package
- RoHS compliant
- Operating temperature range: -55°C to +150°C
Benefits
- Effective protection against transient voltage events
- Minimizes stress on protected components
- Rapid response to voltage surges
- Ability to withstand high surge currents
- Easy integration into circuit boards
- Environmentally friendly due to RoHS compliance
- Reliable performance in harsh environments
Additional Details
The UPR05/TR7 TVS diode provides reliable protection against transient voltage surges that can damage sensitive electronic equipment. Its unidirectional configuration ensures that it conducts only when the voltage exceeds a certain threshold, effectively clamping the voltage and preventing it from reaching critical components. The low clamping voltage minimizes the stress on the protected components, extending their lifespan and improving overall system reliability. The fast response time allows the diode to react quickly to transient events, providing immediate protection. The high surge capability enables it to withstand high surge currents without damage, making it suitable for applications exposed to frequent or high-energy surges. The surface mount package simplifies integration into circuit boards, saving space and reducing assembly costs. The RoHS compliance ensures that the diode is free from hazardous substances, making it environmentally friendly. The wide operating temperature range allows it to be used in a variety of environmental conditions. This device is commonly used in data lines protection, microprocessor protection, I/O interface protection, and signal line protection. It is also widely used in industrial control systems and consumer electronics to enhance the reliability and longevity of electronic devices. Its robust construction and high-performance characteristics make it a dependable choice for transient voltage protection.