EN
  • EN
  • DE

VSC7424XJG-02

Part No VSC7424XJG-02
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description 10 PORT MANAGED LAYER 2-SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Solutions Sdn Bhd.
Packaging Tray
Status Active
Purpose Ethernet Switch
Number of Circuits 1
Supply Voltage - Operating 1V
Mounting SMD (SMT)
Case / Package 672-BGA
Win Source Part Number 1117676-VSC7424XJG-02
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC7424XJG-02 CAD Model

Description

The VSC7424XJG-02 is a Gigabit Ethernet switch device manufactured by Microsemi Corporation (now part of Microchip Technology). It is designed to provide high-performance switching capabilities for enterprise and industrial networking applications. This device supports advanced features for quality of service (QoS), security, and network management, making it a versatile solution for demanding network environments.

Applications

  • Enterprise network switches
  • Industrial Ethernet switches
  • Network appliances
  • Managed media converters
  • Security appliances

Features

  • Gigabit Ethernet switching
  • Advanced QoS features
  • Comprehensive security features, including access control lists (ACLs)
  • Support for VLANs and link aggregation
  • Integrated management capabilities

Benefits

  • Improved network performance and throughput
  • Enhanced security and network protection
  • Simplified network management
  • Increased network reliability and uptime
  • Scalable network infrastructure

Technical Specifications

The VSC7424XJG-02 typically features multiple Gigabit Ethernet ports and supports a variety of industry-standard protocols, including IEEE 802.1Q VLANs, IEEE 802.1p QoS, and IEEE 802.3ad link aggregation. It includes integrated CPU for switch management and configuration. It offers advanced features such as rate limiting, port mirroring, and storm control. The device is typically packaged in a BGA (Ball Grid Array) for high-density mounting. Specific power consumption varies based on operating conditions. The device includes various management options, including command-line interface (CLI) and Simple Network Management Protocol (SNMP).

The VSC7424XJG-02 is a powerful and versatile Gigabit Ethernet switch device that delivers high performance, security, and manageability. Its advanced features and robust design make it an excellent choice for demanding enterprise and industrial networking applications. It is designed to enable reliable and efficient data transmission, while also providing the tools needed to manage and secure the network.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess