EN
  • EN
  • DE
  • IT

ZL50010QCG1

Part No ZL50010QCG1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TDM SWITCH 512CH FLEX 160LQFP / Switch Fabric 512 x 512 3.3V 160-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
Function Switch
Number of Circuits 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 250mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 160-LQFP
Manufacturer Package 160-LQFP (24x24)
Win Source Part Number 800358-ZL50010QCG1
Popularity Medium
Supply and Demand Status Limited
Family Name ZL50010
Introduction Date December 04, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZL50010QCG1 CAD Model

Description

The Microsemi Corporation ZL50010QCG1 is an integrated circuit designed for use as a switch.

  • Circuits: 1
  • Mounting: Surface-mount technology
  • Package: 160-lead quad flat package
  • Ambient Temperature Range: -40°C to 85°C
  • Supply Voltage: 3V to 3.6V
  • Supply Current: 250mA
  • Family: ZL50010
  • Introduction Date: December 04, 2002
  • EAR99 Compliant: Yes
  • Estimated End-of-life Date: Obsolete / end of life
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 44TQFP
Need more? Email Us
Infineon Technologies
Siemens Codec with S/T Transceiver
Need more? Email Us
Supertex, Inc
Electronic Telephone Line Switch
Lowest to $39.3099
Rohm Semiconductor
Sound Generator for Cellular Phone
Lowest to $2.3737
Microchip Technology
IC TELECOM INTERFACE 44TQFP
Lowest to $3.7657
Mitel Networks Corporation
CMOS ST-BUS™ FAMILY Enhanced Digital Switch
Lowest to $2.2599
Infineon Technologies
Lowest to $3.6531
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $4.5545
Siemens
ICs for Communications
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.4923 $121.4923
2+ $117.5727 $235.1454
3+ $113.6531 $340.9593
4+ $101.8969 $407.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess