EN
  • EN
  • DE

2102-4-00-44-00-00-07-0

Part No 2102-4-00-44-00-00-07-0
Manufacturer Mill-Max Manufacturing Corp.
Catalog Terminals
Description TERM TURRET SINGLE L=2.39MM / Terminal Turret Connector Single End 0.094" (2.39mm) Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Turret Connectors
Mfr Mill-Max Manufacturing Corp.
Series 2102
Package Bulk
Terminal Type Single End
Number of Turrets Single
Length - Above Board 0.094" (2.39mm)
Length - Below Flange 0.147" (3.73mm)
Length - Overall 0.241" (6.12mm)
Mounting Type Through Hole
Termination Swage
Flange Diameter 0.064" (1.63mm)
Diameter - Turret Head 0.041" (1.04mm)
Staking Side OD 0.047" (1.19mm)
Staking Side ID 0.028" (0.71mm)
Mounting Hole Diameter 0.052" (1.32mm)
Board Thickness 0.125" (3.18mm)
Contact Material Brass Alloy
Contact Finish Silver
Contact Finish Thickness 300.0µin (7.62µm)
Insulation Non-Insulated
Base Product Number 2102-4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2102-400440000070,2102400440000070
Standard Package 500
Win Source Part Number 1174457-2102-4-00-44-00-00-07-0
Ultra Librarian 3D Model Ultra Librarian 2102-4-00-44-00-00-07-0 CAD Model

Description

The 1174457-2102-4-00-44-00-00-07-0 is a turret connector manufactured by Mill-Max Manufacturing Corp. The Mill-Max Manufacturing Corp. 1174457-2102-4-00-44-00-00-07-0 is a turret connector.

  • Supply and Demand Status: Limited
  • Connector Type: Single End
  • Mounting Type: Through-Hole
  • Contact Finish: Silver
  • Contact Finish Thickness: 300.0µin (7.62µm)
  • Contact Material: Brass Alloy
  • Insulation Material: Non-Insulated
  • Length: 0.241 inches
  • Diameter: 0.041 inches

You May Also Be Interested in

Fujitsu Electronics America, Inc.
SERIAL INPUT PLL FREQUENCY SYNTHESIZER
Need more? Email Us
Dc Components
TECHNICAL SPECIFICATIONS OF SINGLE-PHASE SILICON BRIDGE RECTIFIER
Lowest to $1.3456
Panduit Corp
CONN TERM RECT TONG 300 MCM #5/8
Need more? Email Us
Panduit Corp
CONN RING CIRC 14-18AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp
Need more? Email Us
Panduit Corp
CONN RING CIRC 10-12AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 70MM #M10
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 SWAGE / Contact SKT 34 Size Solder ST Thru-Hole Bulk
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 10 AWG #5/16
Lowest to $0.8144
Panduit Corp
CONN FERRULE DIN 22AWG / Wire Ferrule Connector DIN 22 AWG (0.50mm²) Single Wire
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess