EN
  • EN
  • DE

ADE-R30WLH+

Part No ADE-R30WLH+
Manufacturer Mini-Circuits
Catalog OEM Parts (A - B)
Description Dbl Bal Mix / Surf Mt / Rohs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043434-ADE-R30WLH+
Categories OEM Parts(A-B)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADE-R30WLH+ CAD Model

Description

The ADE-R30WLH+ is a wideband reflectionless filter from Mini-Circuits. Reflectionless filters are designed to absorb unwanted signals rather than reflecting them back into the source. This provides improved performance and stability in sensitive systems by reducing signal reflections that can cause interference and distortion.

Applications

  • Test and Measurement Equipment: Used in spectrum analyzers, signal generators, and network analyzers to improve signal purity and accuracy.
  • Communication Systems: Implemented in transceivers and receivers to filter out unwanted signals and improve signal-to-noise ratio.
  • Radar Systems: Employed in radar receivers to suppress unwanted signals and improve target detection.
  • Electronic Warfare (EW): Used in EW systems to filter out jamming signals and improve receiver sensitivity.
  • Medical Imaging: Integrated into medical imaging equipment to enhance image quality by filtering out noise and artifacts.

Features

  • Wideband Operation: Operates over a broad frequency range, providing flexibility in various applications.
  • Reflectionless Design: Absorbs unwanted signals rather than reflecting them, improving system performance.
  • Low Insertion Loss: Minimizes signal attenuation in the passband, ensuring signal integrity.
  • High Rejection: Provides high attenuation of unwanted signals outside the passband.
  • Compact Size: Small form factor allows for easy integration into various systems.

Benefits

  • Improved Signal Purity: Reduces signal reflections, resulting in cleaner and more accurate signals.
  • Enhanced System Stability: Prevents signal reflections from causing interference and instability.
  • Increased Dynamic Range: Improves the dynamic range of receivers by filtering out unwanted signals.
  • Simplified System Design: Easier integration into existing systems due to its compact size and standardized interface.
  • Reduced EMI/RFI: Minimizes electromagnetic interference (EMI) and radio frequency interference (RFI).

Additional Details

The ADE-R30WLH+ specifications include parameters such as frequency range, insertion loss, return loss, rejection, and power handling capability. Consult the Mini-Circuits datasheet for detailed specifications to ensure proper integration into your specific application. The reflectionless design is achieved through internal terminations that absorb the unwanted signals. These filters are designed for use in demanding applications requiring high performance and reliability. Proper impedance matching is important for optimal performance. The ADE-R30WLH+ is typically surface mountable.

You May Also Be Interested in

Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Lowest to $2.1666
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Murata Electronics North America
Need more? Email Us
Pericom
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9025 $69.8050
4+ $28.6379 $114.5516
6+ $27.7430 $166.4580
8+ $26.8480 $214.7840
10+ $25.9531 $259.5310
13+ $23.2683 $302.4879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess