EN
  • EN
  • DE

DBTC-6-4-75L-1+

Part No DBTC-6-4-75L-1+
Manufacturer Mini-Circuits
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055239-DBTC-6-4-75L-1+
Categories OEM Parts(C-E)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DBTC-6-4-75L-1+ CAD Model

Description

The DBTC-6-4-75L-1+ is a Bi-Directional Coupler designed by Mini-Circuits. This coupler features a wide bandwidth, low insertion loss, and excellent directivity, making it suitable for various applications requiring signal splitting or combining with minimal signal degradation.

Applications:

  • Signal Monitoring
  • Power Amplifiers
  • Receiver Front-Ends
  • Test and Measurement Setups
  • Directional Power Measurement
  • VSWR Measurement

Features

  • Wideband Operation: 4 to 6 GHz
  • Low Insertion Loss: 0.8 dB typical
  • High Directivity: 25 dB typical
  • Good Return Loss: 20 dB typical
  • Bi-Directional
  • Surface Mount Package

Benefits

  • Broad Frequency Coverage: Operates effectively across a wide 4-6 GHz range, accommodating various signal frequencies.
  • Minimal Signal Attenuation: Low insertion loss ensures efficient signal transfer with minimal power reduction.
  • Accurate Signal Measurement: High directivity enables precise measurement of forward and reflected power.
  • Efficient Signal Routing: Bi-directional functionality allows for flexible signal routing and combining.
  • Compact Design: Surface mount package saves board space and simplifies assembly.

Technical Specifications:

  • Frequency Range: 4 to 6 GHz
  • Coupling: 6 dB
  • Insertion Loss: 0.8 dB typical
  • Directivity: 25 dB typical
  • Return Loss: 20 dB typical
  • Impedance: 75 Ohms
  • Power Handling: 1 W
  • Operating Temperature: -40°C to +85°C
  • Package: Surface Mount

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess