EN
  • EN
  • DE

DCW-22-332+

Part No DCW-22-332+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR CPLR 1.2GHZ-3.3GHZ 0603  /  RF Directional Coupler PCS, LTE, ISM, UMTS, WiMAX, Wi-Fi 1.2GHz ~ 3.3GHz 22 ± 2dB 2W 0603 (1608 Metric), 4 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Coupler Type Standard
Frequency 1.2GHz ~ 3.3GHz
Coupling Factor 22 ± 2dB
Applications PCS, LTE, ISM, UMTS, WiMAX, Wi-Fi
Power - Max 2W
Return Loss 23dB
Package / Case 0603 (1608 Metric), 4 PC Pad
Supplier Device Package 0603
Base Product Number DCW
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 3157-DCW-22-332+TR,3157-DCW-22-332+CT,3157-DCW-22-332+DKR
Standard Package 4,000
Win Source Part Number 1055266-DCW-22-332+
Ultra Librarian 3D Model Ultra Librarian DCW-22-332+ CAD Model

Description

The Mini-Circuits directional coupler is an electronic component designed for RF/IF and RFID applications.

  • Coupling Factor: 22±2dB
  • Frequency Range: 1.2GHz to 3.3GHz
  • Package: Tape and Reel
  • Standard Package: 4,000 units
  • Coupler Type: Standard
  • Maximum Power: 2W
  • Return Loss: 23dB
  • Package/Case: 0603 (1608 metric)
  • Supplier Device Package: 0603
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS: 8548.00.0000

You May Also Be Interested in

M/A-Com Technology Solutions
E-Series 75 Ohm 8 dB Coupler 5 - 1200 MHz | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $2.6738
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $65.9540
Anaren
5dB Directional Coupler
Lowest to $1.1769
Anaren
COUPLER 90DEG 600-900MHZ 3DB / RF Couplers Quadrature Coupling 3dB 0.6GHz to 0.9GHz 4-Pin CSMD T/R
Lowest to $1.5174
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
COUPLER 90DEG 3BD 800-1000MHZ
Lowest to $1.4973
AVX Corporation
DIRECTIONAL COUPLER 902MH 0805
Need more? Email Us
Anaren
COUPLER 90DEG 2000-2300MHZ 0805
Lowest to $0.4598
Anaren
COUPLER 90DEG 1700-2000MHZ 0805
Lowest to $1.6657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,210 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess