EN
  • EN
  • DE

JPS-2-1+

Part No JPS-2-1+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 1MHZ-500MHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.4dB
Frequency 1 MHz ~ 500 MHz
Specifications Isolation (Min) 20dB, 3° Imbalance (Max)
Package / Case 6-SMD, J-Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 714646-JPS-2-1+
Ultra Librarian 3D Model Ultra Librarian JPS-2-1+ CAD Model

Description

The Mini-Circuits RF Power Divider/Splitter 714646-JPS-2-1+ is a high-quality component designed for RF and wireless applications.

  • Isolation: 20dB (min)
  • Imbalance:
  • Frequency Range: 1 MHz to 500 MHz
  • Insertion Loss: 0.4dB
  • Package: 6-SMD, J-Lead
  • Mounting Type: surface mountable
  • Standard Package: 500 pcs
  • Product Status: active
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.6265
Anaren
Ultra Low Profile 0805 Power Divider 50Ω to 50Ω
Lowest to $0.4539
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 10SMD
Lowest to $11.7294
Analog Devices Inc.
IC DIVIDER X2 PRESCALER 16-QFN
Lowest to $79.3992
Mini-Circuits
RF PWR DVDR 5MHZ-1.45GHZ 8SMD
Lowest to $42.9920
Mini-Circuits
RF PWR DVDR 1.6GHZ-2.6GHZ 8SMD
Lowest to $9.3129
Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.7GHZ-2.7GHZ 6SMD
Lowest to $17.4627
Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5684 $66.2736
8+ $13.5946 $108.7568
12+ $13.1698 $158.0376
16+ $12.7450 $203.9200
21+ $12.3201 $258.7221
28+ $11.0456 $309.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,917 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess