EN
  • EN
  • DE

MAR-7SM+

Part No MAR-7SM+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CELLULAR 0HZ-2GHZ 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 2GHz
P1dB 5.5dBm
Gain 11dB
Noise Figure 3.5dB
RF Type Cellular, PCN
Voltage - Supply 4V
Current - Supply 22mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 207726-MAR-7SM+
Ultra Librarian 3D Model Ultra Librarian MAR-7SM+ CAD Model

Description

The 207726-MAR-7SM+ is an RF amplifier designed for use in cellular and PCN (Personal Communications Network) applications.

  • Frequency Range: 0Hz to 2GHz
  • Gain: 11dB
  • Noise Figure: 3.5dB
  • Current Supply: 22mA
  • Voltage Supply: 4V
  • Package Type: 4-SMD, Gull Wing
  • Packaging: Tape & Reel
  • Standard Package: 1,000 pcs
  • Product Status: Active
  • Common Use: Cellular and PCN devices

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess