EN
  • EN
  • DE

QCN-12+

Part No QCN-12+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 800MHZ-1.375GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.6dB
Frequency 800 MHz ~ 1.375 GHz
Specifications Isolation (Min) 14dB, 13° Imbalance (Max)
Size / Dimension 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
Package / Case 6-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 719989-QCN-12+
Ultra Librarian 3D Model Ultra Librarian QCN-12+ CAD Model

Description

The 719989-QCN-12+ is an RF power divider/splitter designed for use in RF and wireless applications. Manufactured by Mini-Circuits, a trusted name in the industry, the 719989-QCN-12+ is an active product that meets the highest quality standards.

  • Frequency Range: 800 MHz to 1.375 GHz
  • Insertion Loss: 0.6dB
  • Isolation: 14dB (minimum)
  • Imbalance: 13 degrees
  • Package Size: 0.126" L x 0.063" W x 0.042" H
  • Package: 6-SMD, no-lead
  • Standard Package: 3,000 pcs

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 0 HZ-8GHZ 32VFQFN
Lowest to $35.1861
Analog Devices Inc.
RF POWER DIVIDER 0HZ-4GHZ 8TSSOP / RF Power Divider 0 Hz ~ 4 GHz 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $124.0602
Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Need more? Email Us
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
Mini-Circuits
RF PWR DVDR 4.4GHZ-5.9GHZ 0805 / RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $8.7895
Mini-Circuits
Power Splitter/Combiner
Lowest to $24.0785
Mini-Circuits
RF PWR DVDR 6GHZ-15GHZ 28SMD
Need more? Email Us
Mini-Circuits
BP2C1+
Lowest to $3.5909
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Lowest to $60.0000

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4206 $51.3648
19+ $5.2682 $100.0958
30+ $5.1035 $153.1050
41+ $4.9389 $202.4949
53+ $4.7743 $253.0379
71+ $4.2804 $303.9084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,928 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess