EN
  • EN
  • DE

QCN-27+

Part No QCN-27+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 1.7GHZ-2.7GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.5dB
Frequency 1.7 GHz ~ 2.7 GHz
Specifications Isolation (Min) 20dB, 1.2 VSWR (Typ), 6° Imbalance (Max)
Size / Dimension 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
Package / Case 6-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 834577-QCN-27+
Ultra Librarian 3D Model Ultra Librarian QCN-27+ CAD Model

Description

The 834577-QCN-27+ is an RF Power Divider/Splitter designed for applications in the RF and Wireless category. It offers a minimum isolation of 20dB and a typical VSWR of 1.2.

  • Minimum Isolation: 20dB
  • Typical VSWR: 1.2
  • Maximum Imbalance: 6 degrees
  • Length: 0.126"
  • Width: 0.063"
  • Height: 0.042"
  • Package: 6-SMD, no lead
  • Frequency Range: 1.7 GHz to 2.7 GHz
  • Insertion Loss: 0.5dB
  • Manufacturer: Mini-Circuits
  • Market Status: active
  • Packaging: tape and reel

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 6SMD
Need more? Email Us
Analog Devices Inc.
IC DIVIDER X2 PRESCALER 16-QFN
Lowest to $79.3992
Anadigics, Inc
Need more? Email Us
M/A-Com Technology Solutions
RF POWER DIVIDER 5MHZ-1GHZ SM-55 / 2 Way 0º Power Divider 5-1000MHz
Lowest to $3.3476
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 10SMD
Lowest to $11.7294
Mini-Circuits
RF PWR DVDR 640MHZ-1.1GHZ SOT23
Lowest to $14.5523
Mini-Circuits
RF PWR DVDR 5MHZ-1.5GHZ 6SMD
Lowest to $3.2176
Anadigics, Inc
5-Way Active Splitter with One-Port Bypass 50 MHz to 1000 MHz
Need more? Email Us
Mini-Circuits
Power Splitter/Combiner
Lowest to $24.0785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5689 $50.2579
27+ $3.7488 $101.2176
42+ $3.6317 $152.5314
57+ $3.5145 $200.3265
74+ $3.3974 $251.4076
99+ $3.0459 $301.5441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess