EN
  • EN
  • DE

QCN-8+

Part No QCN-8+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 450MHZ-750MHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.6dB
Frequency 450 MHz ~ 750 MHz
Specifications Isolation (Min) 13dB, 8° Imbalance (Max)
Size / Dimension 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
Package / Case 6-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 285510-QCN-8+
Ultra Librarian 3D Model Ultra Librarian QCN-8+ CAD Model

Description

The 285510-QCN-8+ is an RF power divider/splitter designed for applications in the frequency range of 450 MHz to 750 MHz.

  • Manufacturer: Mini-Circuits
  • Frequency Range: 450 MHz to 750 MHz
  • Size: 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
  • Standard Package: 3,000 pcs
  • Isolation: 13dB (minimum)
  • Imbalance: 8° (max)
  • Insertion Loss: 0.6dB
  • Package Type: 6-SMD, No Lead
  • Category: RF and Wireless - RF Power Dividers/Splitters
  • Supplier: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 5MHZ-1.45GHZ 8SMD
Lowest to $42.9920
Analog Devices Inc.
IC DIVIDER X2 PRESCALER 16-QFN
Lowest to $79.3992
Anaren
Ultra Low Profile 0805 Power Divider 50Ω to 50Ω
Lowest to $0.4539
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
Anadigics, Inc
5-Way Active Splitter with One-Port Bypass 50 MHz to 1000 MHz
Need more? Email Us
Mini-Circuits
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD
Need more? Email Us
Alpha Industries
Two-Way 0° Power Splitter Combiner 0.81-0.96 GHz
Lowest to $1.9500
Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 6SMD
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.6GHZ-2.6GHZ 8SMD
Lowest to $9.3129

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3011 $56.5055
11+ $9.2727 $101.9997
17+ $8.9829 $152.7093
24+ $8.6932 $208.6368
30+ $8.4034 $252.1020
40+ $7.5341 $301.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 511 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess