EN
  • EN
  • DE

QCS-722+

Part No QCS-722+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 4GHZ-7.2GHZ 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.8dB
Frequency 4 GHz ~ 7.2 GHz
Specifications Isolation (Min) 18dB, 1.2 VSWR (Typ), 10° Imbalance (Max)
Size / Dimension 0.079" L x 0.049" W x 0.042" H (2.00mm x 1.25mm x 1.07mm)
Package / Case 0805 (2012 Metric), 6 PC Pad
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 658540-QCS-722+
Ultra Librarian 3D Model Ultra Librarian QCS-722+ CAD Model

Description

The Mini-Circuits 658540-QCS-722+ is an RF power divider/splitter designed for applications in the frequency range of 4GHz to 7.2GHz.

  • Isolation: at least 18dB
  • VSWR: typical 1.2
  • Imbalance: maximum 10-degree
  • Size: 0.079" L x 0.049" W x 0.042" H (2.00mm x 1.25mm x 1.07mm)
  • Mounting: Surface mountable
  • Package: 0805 (2012 Metric), 6 PC pad
  • Product Status: Active
  • Standard Package: 1,000 pieces

You May Also Be Interested in

Anaren
Ultra Low Profile 0805 Power Divider 50Ω to 50Ω
Lowest to $0.4539
Anadigics, Inc
5-Way Active Splitter with One-Port Bypass 50 MHz to 1000 MHz
Need more? Email Us
Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1GHZ-2GHZ 10SMD
Lowest to $12.1498
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 10SMD
Lowest to $11.7294
M/A-Com Technology Solutions
AMP 3V 2WAY ACTIVE SPLIT 8DFN
Need more? Email Us
Mini-Circuits
RF PWR DVDR 5MHZ-1.45GHZ 8SMD
Lowest to $42.9920
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.6265
Mini-Circuits
RF PWR DVDR 1GHZ-3GHZ 6SMD
Lowest to $6.3733

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6531 $53.2655
12+ $8.7411 $104.8932
18+ $8.4679 $152.4222
25+ $8.1947 $204.8675
32+ $7.9216 $253.4912
43+ $7.1021 $305.3903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess