EN
  • EN
  • DE

SBTC-2-25L+

Part No SBTC-2-25L+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1532+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 716118-SBTC-2-25L+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBTC-2-25L+ CAD Model

Description

The SBTC-2-25L+ is a surface-mount Bi-Directional Coupler manufactured by Mini-Circuits. It is designed for a wide range of applications where signal splitting, combining, or monitoring is required in RF and microwave systems.

Applications:

  • Cellular Base Stations
  • Satellite Communication Systems
  • Radar Systems
  • Test and Measurement Equipment
  • Wireless Communication Devices
  • Cable Television (CATV) Systems

Features:

  • Wideband Frequency Range: Operates over a broad frequency range, typically from 5 to 2500 MHz.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Isolation: Provides excellent isolation between ports.
  • Excellent Return Loss: Ensures good impedance matching.
  • Surface Mount Package: Designed for easy PCB assembly.
  • Small Size: Compact footprint for space-constrained applications.
  • Bi-Directional: Can be used for both signal splitting and combining.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to better signal integrity.
  • Simplified Design: Wideband operation simplifies design and reduces the need for multiple components.
  • Reduced Board Space: Small size allows for compact designs.
  • Lower Manufacturing Costs: Surface mount package simplifies PCB assembly and reduces manufacturing costs.
  • Increased Flexibility: Bi-directional capability allows for versatile use in various applications.

Additional Details:

The SBTC-2-25L+ is commonly used to sample signals, combine power amplifiers, or create in-phase signal divisions. The "+" suffix indicates compliance with RoHS environmental standards. Mini-Circuits is a reputable manufacturer known for its high-quality RF and microwave components. The coupling factor, insertion loss, isolation, and return loss are critical parameters to consider when selecting a directional coupler. The device operates over a wide temperature range. The coupler typically has three ports: input, output, and coupled port. Proper termination of unused ports is essential for optimal performance. The device is designed to be impedance matched to 50 ohms. The power handling capability is an important specification to consider, depending on the application. Careful attention should be paid to the PCB layout to minimize parasitic effects and ensure optimal performance.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3825 $51.6775
17+ $6.0574 $102.9758
26+ $5.8681 $152.5706
36+ $5.6788 $204.4368
46+ $5.4896 $252.5216
61+ $4.9217 $300.2237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess