EN
  • EN
  • DE
  • IT

SBTCJ-1W+

Part No SBTCJ-1W+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 1MHZ-750MHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.9dB
Frequency 1 MHz ~ 750 MHz
Specifications Isolation (Min) 20dB, 10° Imbalance (Max)
Size / Dimension 0.150" L x 0.150" W x 0.150" H (3.81mm x 3.81mm x 3.81mm)
Package / Case 6-SMD, No Lead, 5 Leads
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 314266-SBTCJ-1W+
Ultra Librarian 3D Model Ultra Librarian SBTCJ-1W+ CAD Model

Description

The 314266-SBTCJ-1W+ is an RF power divider/splitter designed for RF and wireless applications. It offers a minimum isolation of 20dB and a maximum imbalance of 10 degrees. This power divider/splitter has a compact size of 0.150" L x 0.150" W x 0.150" H (3.81mm x 3.81mm x 3.81mm), making it suitable for space-constrained applications. It is surface mountable, with a 6-SMD, no lead, 5 leads package. The Mini-Circuits 314266-SBTCJ-1W+ is an active product in the Mini-Circuits RF and wireless product line, offering reliable performance and compatibility with various systems. With its compact size and low insertion loss, this power divider/splitter is an excellent choice for RF signal distribution and splitting applications.

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 690MHZ-2.7GHZ 22SMD
Lowest to $67.1167
Mini-Circuits
RF PWR DVDR 0 HZ-6GHZ 16SMD
Lowest to $51.0179
Anaren
RF PWR DVDR 950MHZ-2.15GHZ 0805
Lowest to $0.7467
Anaren
POWER DIVIDER 3100-5000MHZ 0805
Lowest to $3.2428
Anaren
RF PWR DIVIDER 800MHZ-1GHZ 0805
Lowest to $1.7501
Anaren
IC POWER DIVIDER RF 0805
Lowest to $8.2777
Skyworks Solutions Inc.
SPLITTER/COMBINER 0.81-0.96GHZ
Lowest to $1.5272
Mini-Circuits
RF PWR DVDR 1.7GHZ-3.1GHZ 0805
Lowest to $11.3863
Mini-Circuits
RF PWR DVDR 10MHZ-650MHZ 8SMD
Lowest to $59.8289

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5511 $67.7555
11+ $11.1188 $122.3068
16+ $10.7714 $172.3424
22+ $10.4240 $229.3280
28+ $10.0764 $282.1392
38+ $9.0340 $343.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,132 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess