The SXLP-44+ from Mini-Circuits is a low pass filter designed to operate from DC to 44 MHz with a sharp cutoff. This filter is ideal for eliminating unwanted high-frequency signals and noise in a variety of applications. Its compact size and surface-mountable design make it easy to integrate into existing circuits.
Applications
- Harmonic Rejection
- Noise Reduction
- IF/RF Systems
- Test and Measurement Equipment
- Signal Conditioning
Features
- Passband DC to 44 MHz
- Sharp Cutoff
- Low Insertion Loss
- High Rejection
- Surface Mount Package
- Aqueous Wash Compatible
Benefits
- Effective Noise Filtering: Removes unwanted high-frequency noise, improving signal quality.
- Harmonic Suppression: Reduces harmonic distortion in signal paths, ensuring accurate signal transmission.
- Minimal Signal Attenuation: Low insertion loss preserves signal strength within the passband.
- Easy Integration: Surface mount package allows for easy and efficient integration into circuit boards.
- Reliable Performance: Provides consistent and reliable filtering performance over a wide range of operating conditions.
Additional Details
The SXLP-44+ low pass filter is constructed using high-quality components and is designed to meet stringent industry standards for performance and reliability. It features a sharp cutoff to effectively attenuate signals above 44 MHz. The filter is also designed to be aqueous wash compatible, simplifying the cleaning process during manufacturing. Mini-Circuits provides detailed specifications and performance data for the SXLP-44+, including insertion loss, return loss, and rejection characteristics. This filter is a valuable tool for improving the performance of various electronic systems.
For specific technical details, refer to the official Mini-Circuits datasheet.