EN
  • EN
  • DE

TC1-1-43X+

Part No TC1-1-43X+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 CORE & WIRE TRANSFORMER, 650
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 650MHz ~ 4GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 2.0dB
Return Loss (Min) 7.51dB
Package / Case 5-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 839592-TC1-1-43X+
Ultra Librarian 3D Model Ultra Librarian TC1-1-43X+ CAD Model

Description

The 839592-TC1-1-43X+ is a balun designed for RF and wireless applications.

  • Frequency Range: 650MHz to 4GHz
  • Balanced/Unbalanced Impedance: 50/50Ohm
  • Phase Difference:
  • Insertion Loss (Max): 2.0dB
  • Return Loss (Min): 7.51dB
  • Package Type: 5-SMD Module
  • Standard Package: 2,000 pcs

You May Also Be Interested in

TDK Corporation
BALAN TRANSFORMER, WOUND FERRITE / RF Balun 50MHz ~ 1GHz 75 / 75Ohm Horizontal, 4 PC Pad
Lowest to $1.6265
TDK Corporation
BALUN 13.56MHZ 20/20 0805 / RF Balun 13.56MHz 20 / 20Ohm 0805 (2012 Metric)
Lowest to $0.1159
TDK Corporation
RF BALUN 400-1800MHZ 2DB 2012 / RF Balun 400MHz ~ 1.8GHz 75 / 75Ohm 0805 (2012 Metric)
Lowest to $0.4366
Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Lowest to $0.1237
Walsin Technology Corporation
BALUN
Lowest to $0.0822
Johanson Technology Inc.
BALUN 800MHZ-1GHZ 50/200 1206 / RF Balun 800MHz ~ 1GHz 50 / 200Ohm 1206 (3216 Metric)
Lowest to $0.5454
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 1206 / RF Balun 1206 (3216 Metric)
Need more? Email Us
Johanson Technology Inc.
BALUN 4.9GHZ-5.87GHZ 50/50 0805 / RF Balun 4.9GHz ~ 5.87GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
M/A-Com Technology Solutions
BALUN 5MHZ-1.2GHZ 50/75 6SMD GW / RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 6-SMD (5 Leads), Gull Wing
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2327 $51.7232
38+ $2.6524 $100.7912
59+ $2.5696 $151.6064
81+ $2.4867 $201.4227
105+ $2.4038 $252.3990
140+ $2.1551 $301.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess