EN
  • EN
  • DE

TC1.5-52TX+

Part No TC1.5-52TX+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1.5 CORE & WIRE TRANSFORMER, 0 / RF Balun 500kHz ~ 550MHz 1:1.5 5-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr Mini-Circuits
Package Tape & Reel (TR)
Frequency Range 500kHz ~ 550MHz
Insertion Loss (Max) 3dB
Return Loss (Min) 10.19dB
Package / Case 5-SMD Module
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Other Names 3157-TC1.5-52TX+TR
Standard Package 2,000
Win Source Part Number 1098096-TC1.5-52TX+
Ultra Librarian 3D Model Ultra Librarian TC1.5-52TX+ CAD Model

Description

The Mini-Circuits 1098096-TC1.5-52TX+ is a high-quality electronic component that is designed to provide reliable and efficient performance.

  • Component Type: balun
  • Category: RF/IF and RFID
  • Frequency Range: 500kHz to 550MHz
  • Standard Package: 2,000
  • Maximum Insertion Loss: 3dB
  • Minimum Return Loss: 10.19dB

You May Also Be Interested in

Anaren
BALUN 300MHZ-1GHZ 50/100 0805 / RF Balun 300MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)
Lowest to $1.0166
Johanson Technology Inc.
BALUN 1.5GHZ-1.7GHZ 50/50 0805 / RF Balun 1.5GHz ~ 1.7GHz 50 / 50Ohm 0805 (2012 Metric)
Lowest to $0.2432
Sunlord
BALUN 45-870MHZ 50/50 0805
Lowest to $0.0840
Johanson Technology Inc.
BALUN 800MHZ-1GHZ 50/200 1206 / RF Balun 800MHz ~ 1GHz 50 / 200Ohm 1206 (3216 Metric)
Lowest to $0.5454
Walsin Technology Corporation
BALUN / RF Balun 824MHz ~ 894MHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
Lowest to $0.0820
Johanson Technology Inc.
BALUN 4.9GHZ-5.87GHZ 50/50 0805 / RF Balun 4.9GHz ~ 5.87GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Lowest to $0.2703
Pulse
BALUN 5MHZ-500MHZ 50/50 5SMD / RF Balun 5MHz ~ 500MHz 1.5:1 5-SMD
Lowest to $3.4926
Mini-Circuits
1:4 LTCC TRANSFORMER, 4500 - 600 / RF Balun 4.5GHz ~ 6GHz 1:4 6-SMD, No Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess