EN
  • EN
  • DE

MT9125AP

Part No MT9125AP
Manufacturer Mitel Networks Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020836-MT9125AP
Categories OEM Parts(M-N)
Manufacturer Mitel Networks Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT9125AP CAD Model

Description

The MT9125AP is a monolithic integrated circuit manufactured by Mitel (now Mitel Networks Corporation), designed for use in digital telephone sets and other telecommunications equipment. It is a low-power subscriber line interface circuit (SLIC) that provides the necessary functions to interface a digital telephone set to a two-wire subscriber loop. The device is designed to meet the stringent requirements of telecommunications networks, offering features such as battery feed, loop supervision, and ringing generation.

Applications:

  • Digital Telephone Sets: Interfacing digital telephone sets to two-wire subscriber loops.
  • Private Branch Exchanges (PBXs): Providing line interfaces for PBX systems.
  • Voice over IP (VoIP) Gateways: Interfacing VoIP gateways to analog telephone lines.
  • Central Office Equipment: Providing line interfaces for central office telephone exchanges.
  • Customer Premises Equipment (CPE): Providing line interfaces for various CPE devices.

Features:

  • Battery Feed: Provides battery feed voltage to the telephone set.
  • Loop Supervision: Detects loop current and provides loop supervision signals.
  • Ringing Generation: Generates ringing signals for the telephone set.
  • Codec Interface: Interfaces with codecs for voice digitization and transmission.
  • Two-Wire Interface: Provides a two-wire interface to the subscriber loop.
  • Low Power Consumption: Designed for low power operation.
  • AP Package: Industry standard package for easy integration into telecom equipment.

Benefits:

  • Complete SLIC Functionality: Provides all the necessary functions for a subscriber line interface.
  • Low Power Consumption: Reduces power consumption in telephone sets and other telecom equipment.
  • Robust Performance: Offers robust performance in various operating conditions.
  • Easy Integration: Easy to integrate into existing telecommunications systems.
  • Cost-Effective: Provides a cost-effective solution for subscriber line interfaces.

Additional Details:

The MT9125AP operates at a specific voltage range and temperature range. The battery feed voltage and loop supervision parameters are programmable. The device supports various ringing frequencies and amplitudes. Mitel (now Mitel Networks Corporation) provides application notes and technical documentation for its SLIC devices. This IC is critical for converting digital signals to analog signals for use over traditional phone lines.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess