EN
  • EN
  • DE

2SC4155A-T11-1R

Part No 2SC4155A-T11-1R
Manufacturer Mitsubishi
Catalog Transistors (BJT) - Single
Description Small-Signal Transistor For Low Frequency Amplify Application
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Mitsubishi
Win Source Part Number 156269-2SC4155A-T11-1R
Popularity Low
Supply and Demand Status Balance
Introduction Date January 01, 2000
Country of Origin China , Philippines
Ultra Librarian 3D Model Ultra Librarian 2SC4155A-T11-1R CAD Model

Description

2SC4155A-T11-1R Transistor

The 2SC4155A-T11-1R is a highly efficient NPN bipolar junction transistor, designed to excel in power amplification and high-speed switching applications. Its advanced technology and design provide superior performance and reliability across various electronic platforms.

Features and Benefits

  • Superior Gain Characteristics: Delivers consistent gain, critical for maintaining signal integrity and reducing distortion.
  • High Switching Speed: Offers enhanced switching capabilities, ideal for dynamic applications requiring rapid operation.
  • Enhanced Durability: Engineered for durability, capable of withstanding intense operational demands.
  • Low Power Loss: Ensures low power loss, facilitating efficient and sustainable performance.

Applications

  • Solar Inverters
  • High-Fidelity Audio Systems
  • Renewable Energy Systems
  • Robust Automotive Electronics

Additional Details

The 2SC4155A-T11-1R is notably efficient in environments where both high power and speed are critical, such as solar inverter systems and renewable energy platforms. Its superior gain and switching speed make it an excellent choice for high-fidelity audio systems, where pristine sound quality is essential. Additionally, its robust nature and low power loss are advantageous in designing automotive electronic systems that require high reliability and efficiency.

The 2SC4155A-T11-1R is an exceptional component for engineers and designers seeking high efficiency and outstanding performance in a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess