EN
  • EN
  • DE

2SC5807-T121-1Q

Part No 2SC5807-T121-1Q
Manufacturer Mitsubishi
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Mitsubishi
Win Source Part Number 157301-2SC5807-T121-1Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5807-T121-1Q CAD Model

Description

Overview

The 2SC5807-T121-1Q NPN transistor is a highly efficient, highly reliable electronic component suited for a variety of applications, particularly where size and efficiency are critical. It offers a perfect blend of performance and quality, making it a preferred choice for designers and engineers.

Features and Benefits

  • Excellent Current Gain: Provides significant amplification with minimal input, enhancing signal processing.
  • Low Collector-Emitter Saturation Voltage: Reduces power loss, thereby enhancing efficiency and lowering energy consumption.
  • Rapid Switching Capabilities: Designed for operations at high frequencies, ensuring quick response times.
  • Miniaturized Design: Its small footprint is ideal for compact assemblies, reducing overall project size.
  • Rugged Performance: Built to withstand fluctuating environmental conditions, ensuring reliability across various scenarios.

Applications

  • Signal Amplification Circuits: Essential for clear and accurate audio/video signal enhancement.
  • RF Amplifiers: Suitable for radio frequency applications requiring high precision.
  • Lighting Systems: Effective in managing power for LED and other lighting technologies.
  • Consumer Electronics: Used in a range of devices like televisions, radios, and household gadgets.
  • Data Communication Devices: Enhances signal quality and strength in transmitting devices.

Additional Details

The 2SC5807-T121-1Q is built to adhere to stringent industry standards, resulting in a component that is not only efficient but also versatile in its applications. Its lack of a specific brand affiliation allows it to be integrated seamlessly into an array of designs, providing flexibility to engineers and developers. The balance it strikes between affordability and performance makes the 2SC5807-T121-1Q a go-to choice in diverse electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess