EN
  • EN
  • DE

BUK9520-100A,127

Part No BUK9520-100A,127
Manufacturer Nexperia USA Inc.
Catalog Transistors – FETs, MOSFETs – Single
Description PFET, 63A I(D), 100V, 0.022OHM,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Product Status Obsolete
Package Tube
Supply and Demand Status Limited
Win Source Part Number 1495200-BUK9520-100A,127
Ultra Librarian 3D Model Ultra Librarian BUK9520-100A,127 CAD Model

Description

N

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 40V 70A 8TDSON-34
Lowest to $1.0187
Infineon Technologies
MOSFET N-CH 75V 42A DPAK
Lowest to $2.0374
Diodes Incorporated
MOSFET P-CH 40V 50A PWRDI5060-8
Lowest to $0.8732
Infineon Technologies
MOSFET N-CH 600V 4.4A TO220-3
Lowest to $1.1642
Littelfuse Inc.
MOSFET N-CH 1000V 3A TO263HV
Lowest to $14.5523
Nexperia USA Inc.
NEXPERIA BUK9540 - N-CHANNEL MOS
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 20V 530MA 3DFN
Lowest to $0.6840
Diodes Incorporated
MOSFET P-CH 30V 50A 8DFN
Lowest to $1.1642
Diodes Incorporated
MOSFET N-CH 50V 300MA SOT23
Lowest to $11.7294

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess