EN
  • EN
  • DE

M30624FGNGP

Part No M30624FGNGP
Manufacturer Mitsubishi
Description SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 1210365-M30624FGNGP
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M30624FGNGP CAD Model

Description

The M30624FGNGP, manufactured by Mitsubishi Electric, is a single-chip 16-bit microcontroller designed for embedded control applications. This microcontroller combines a high-performance CPU core with a rich set of integrated peripherals, making it suitable for a wide range of industrial and consumer applications.

Applications:

  • Industrial Control Systems: Used in motor control, process control, and automation equipment.
  • Consumer Electronics: Employed in appliances, home automation systems, and audio/video equipment.
  • Automotive Systems: Utilized in automotive engine control, dashboard displays, and body control modules.
  • Medical Devices: Used in medical equipment such as patient monitoring systems and diagnostic devices.
  • Data Acquisition Systems: Found in data loggers, sensor interfaces, and measurement instruments.

Features:

  • 16-Bit CPU Core: Provides high-performance processing for complex control algorithms.
  • Integrated Peripherals: Includes timers, ADCs, DACs, UARTs, and other essential peripherals.
  • On-Chip Memory: Features Flash memory for program storage and RAM for data storage.
  • Low-Power Consumption: Designed for low-power operation in battery-powered applications.
  • Compact Package: Available in a small package for easy integration into embedded systems.

Benefits:

  • Versatile Application: Suitable for a wide range of industrial, consumer, and automotive applications.
  • High Performance: 16-bit CPU core provides ample processing power for complex control algorithms.
  • Reduced System Cost: Integrated peripherals minimize the need for external components, reducing overall system cost.
  • Low Power Consumption: Extends battery life in portable and battery-powered applications.
  • Simplified Design: Integrated features simplify the design process and reduce development time.

Technical Specifications:

The M30624FGNGP typically operates at a clock frequency of 24 MHz. It includes several kilobytes of Flash memory for program storage and several kilobytes of RAM for data storage. The microcontroller features a variety of communication interfaces, including UART, SPI, and I2C. It operates with a supply voltage of 3.3V or 5V. The device is available in a QFP or LQFP package. Its comprehensive feature set and robust performance make it a preferred choice for designers seeking a versatile microcontroller for their embedded systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess