EN
  • EN
  • DE

M37620E8FP

Part No M37620E8FP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005251-M37620E8FP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M37620E8FP CAD Model

Description

The M37620E8FP is a single-chip 8-bit CMOS Microcontroller manufactured by Mitsubishi Electric. It's designed for various consumer electronics and industrial control applications. It integrates a CPU core, memory, and a wide array of peripheral functions into a single package, offering a compact and cost-effective solution.

Applications:

  • Consumer Electronics (e.g., Remote Controls, Toys)
  • Home Appliances (e.g., Washing Machines, Refrigerators)
  • Industrial Control Systems
  • Automotive Subsystems (e.g., Dashboard Controls)
  • Security Systems

Features:

  • 8-bit CPU core
  • On-chip ROM/PROM/EPROM/EEPROM (depending on the specific variant)
  • On-chip RAM
  • Timers and Counters
  • Serial Communication Interfaces (UART)
  • I/O Ports
  • A/D Converter
  • PWM Output

Benefits:

  • Compact and Cost-Effective Solution
  • Low Power Consumption
  • Versatile Peripheral Set
  • Easy to Program and Integrate
  • Reliable Performance

Additional Details:

The M37620E8FP microcontroller features an 8-bit CPU core, offering a balance between processing power and cost. The on-chip ROM, PROM, EPROM or EEPROM (depending on the specific version) is used to store the program code. The RAM is used for temporary data storage during program execution. The integrated timers and counters can be used for various timing and counting functions. The UART serial communication interface enables communication with other devices. The I/O ports provide a means for interfacing with external components. The A/D converter allows for the conversion of analog signals to digital values. The PWM output can be used for motor control, lighting control, and other applications. The specific operating voltage, clock frequency, memory size, and peripheral configuration vary depending on the exact version of the M37620E8FP.

External components, such as pull-up resistors, decoupling capacitors, and crystal oscillators, may be required to operate the microcontroller correctly. The device's datasheet provides detailed information on pin assignments, electrical characteristics, and programming requirements. The use of a suitable development environment with a compiler, debugger, and programmer is essential for efficient software development.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess