EN
  • EN
  • DE

M5M5165P-70

Part No M5M5165P-70
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976430-M5M5165P-70
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M5165P-70 CAD Model

Description

The M5M5165P-70 is a 65536-bit static RAM (SRAM) manufactured by Mitsubishi Electric. This SRAM is organized as 8192 words by 8 bits. It is designed for applications requiring high-speed access, low power consumption, and non-volatile data storage. The '70' in the part number typically indicates the access time (70ns).

Applications

  • Microprocessor systems
  • Cache memory
  • Data buffers
  • Industrial control equipment
  • Medical devices
  • Instrumentation

Features

  • 65536-bit (8K x 8) SRAM
  • Fast access time: 70 ns
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Available in DIP package

Benefits

  • High Speed: Fast access time enables quick data retrieval and processing.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.
  • Easy Interface: TTL compatible inputs and outputs simplify interfacing with microprocessors and other logic devices.
  • Convenient Packaging: DIP package allows for easy prototyping and breadboarding.
  • Reliable Data Storage: Provides non-volatile data storage, retaining data even when power is removed.
  • Versatile Applications: Suitable for a wide range of applications requiring high-speed memory.

Additional Details

The M5M5165P-70 uses a CMOS process technology. The access time is the time it takes for the data to become valid after the address is applied. The three-state outputs allow the device to be easily connected to a bus system. The standby current is the current consumed when the device is not being accessed. The operating temperature range is typically -40°C to +85°C. The DIP (Dual In-Line Package) package is a through-hole package that is easy to solder and is suitable for prototyping and low-volume production. Mitsubishi Electric offers a wide range of SRAMs with different densities, speeds, and package options.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4594 $68.7564
13+ $9.4026 $122.2338
20+ $9.1088 $182.1760
27+ $8.8150 $238.0050
34+ $8.5211 $289.7174
46+ $7.6396 $351.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess